Advanced Antivibration Components - AAC Foot Mount - 80 mm Base (Metric) V12Z37M08010310P

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1224 kgf (2698 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1224 kgf (2698 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 80 mm Base (Metric) - V12Z37M08010310P - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 80 mm Base (Metric)
V12Z37M08010310P
Foot Mount - 80 mm Base (Metric) V12Z37M08010310P
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1224 kgf (2698 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 1224 kgf (2698 lb.)

FEATURES:

• Base not assembled with spindle
• Base can be attached to a surface
• Approx. 15° lateral adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z37M08010310P
Product Name Foot Mount - 80 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 2698.92 lbs (1224.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712602 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 60.15 lbs (27.28 kg)
Thickness 1.18 inch (30.00 mm)
View Details
High Value Series Socket Style w/Elastomer Pad - Stainless Steel - HVESSPM24B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 1.00 inch (25.40 mm)
View Details