Advanced Antivibration Components - AAC Vibration Mount - Bell Shape (Metric) V12Z23M055040

Description
HOUSING: Steel, Zinc Plated STUD & INSERT:Steel, Zinc Plated ISOLATOR: (60 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 153 kgf (337 lb.)
Description
HOUSING: Steel, Zinc Plated STUD & INSERT:Steel, Zinc Plated ISOLATOR: (60 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 153 kgf (337 lb.)

Suppliers

Company
Product
Description
Supplier Links
Vibration Mount - Bell Shape (Metric) - V12Z23M055040 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Mount - Bell Shape (Metric)
V12Z23M055040
Vibration Mount - Bell Shape (Metric) V12Z23M055040
HOUSING: Steel, Zinc Plated STUD & INSERT:Steel, Zinc Plated ISOLATOR: (60 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 153 kgf (337 lb.)

HOUSING: Steel, Zinc Plated

STUD & INSERT:Steel, Zinc Plated

ISOLATOR: (60 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound

FOR LOADS UP TO: 153 kgf (337 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z23M055040
Product Name Vibration Mount - Bell Shape (Metric)
Application Vibration Isolation
Type Bell Shape Mount
Features Anchoring Holes; Threaded Stud
Load Capacity 337.37 lbs (153.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP311S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Wire Rope Isolator -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details