Advanced Antivibration Components - AAC Hourglass Vibration Mount (Metric) V12Z09MMM252018

Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)
Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Suppliers

Company
Product
Description
Supplier Links
Hourglass Vibration Mount (Metric) - V12Z09MMM252018 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Hourglass Vibration Mount (Metric)
V12Z09MMM252018
Hourglass Vibration Mount (Metric) V12Z09MMM252018
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

FASTENERS: Steel, Zinc Plated.

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.)

FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z09MMM252018
Product Name Hourglass Vibration Mount (Metric)
Application Vibration Isolation
Type Hourglass Mount
Features Threaded Stud
Load Capacity 112.45 lbs (51.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel - HVESSP298B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HRO-Elastomeric-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details