Advanced Antivibration Components - AAC Rectangular Vibration Mount (Metric) V12Z06MA1156016

Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)
Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Metric) - V12Z06MA1156016 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Metric)
V12Z06MA1156016
Rectangular Vibration Mount (Metric) V12Z06MA1156016
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

BASE & STUD: Steel, Zinc Plated

ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene

Fig. 2 – Nitrile Rubber Compound

FOR LOADS UP TO: 1632 kgf (3598 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z06MA1156016
Product Name Rectangular Vibration Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 3598.56 lbs (1632.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA60 / LVE60 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish - HVEP313S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - R7300-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details