Sugatsune America, Inc. LEVELING GLIDE - MDSF58-10-40 MDSF58-10-40

Description
Designed for earthquake mitigation from damage of server enclosure, machinery or any similar equipment
Description
Designed for earthquake mitigation from damage of server enclosure, machinery or any similar equipment
Datasheet
Datasheet Summary
Powered by GS/AI

MDSF58-10-40 is a leveling glide designed to absorb shock and reduce transmitted movement for server racks, precision, and medical equipment. It features a two-step shock absorption system between the bolt, base, and flooring, with a steel bolt, steel Teflon base, NBR cover, and chromated steel nut. The glide measures 58 mm in height, 66 mm in diameter at the base, and 17 mm in length, supporting a maximum recommended load of 204 kg per set of four. It is sold in sets of four pieces and intended for use with raised or access flooring where anchors are impractical.

Datasheet Summary
Powered by GS/AI

MDSF58-10-40 is a leveling glide designed to absorb shock and reduce transmitted movement for server racks, precision, and medical equipment. It features a two-step shock absorption system between the bolt, base, and flooring, with a steel bolt, steel Teflon base, NBR cover, and chromated steel nut. The glide measures 58 mm in height, 66 mm in diameter at the base, and 17 mm in length, supporting a maximum recommended load of 204 kg per set of four. It is sold in sets of four pieces and intended for use with raised or access flooring where anchors are impractical.

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - MDSF58-10-40 - MDSF58-10-40 - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - MDSF58-10-40
MDSF58-10-40
LEVELING GLIDE - MDSF58-10-40 MDSF58-10-40
Designed for earthquake mitigation from damage of server enclosure, machinery or any similar equipment

  • Designed for earthquake mitigation from damage of server enclosure, machinery or any similar equipment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MDSF58-10-40
Product Name LEVELING GLIDE - MDSF58-10-40
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - MN-25 - MN-25 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 264.00 lbs (119.73 kg)
View Details
LEVELING GLIDE - TG-20GP-BL - TG-20GP-BL - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-150 - ADHS-85-24-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 6600.00 lbs (2993.20 kg)
View Details