Vlier Original Series Stud Style w/Delrin® Base - Extended Length - Steel NP313S

Description
Vlier’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F. The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base to provide non-skid support. Zinc plate with gold chromate finish is standard. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F. The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base to provide non-skid support. Zinc plate with gold chromate finish is standard. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP313S - Vlier
Hopkinton, MA, USA
Original Series Stud Style w/Delrin® Base - Extended Length - Steel
NP313S
Original Series Stud Style w/Delrin® Base - Extended Length - Steel NP313S
Vlier’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F. The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base to provide non-skid support. Zinc plate with gold chromate finish is standard. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline

Vlier’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance.

The natural (white) Delrin® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F.

The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base to provide non-skid support. Zinc plate with gold chromate finish is standard.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Long-life, high-impact Delrin® pad protects surface finish
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number NP313S
Product Name Original Series Stud Style w/Delrin® Base - Extended Length - Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTL-30N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Original Series Stud Style - Steel Base/Steel Stud - PM10S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP309S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Original Series Stud Style – Stainless Steel Base - Stainless Steel Stud - SSPM12S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details