Vlier Toggle Pads - Stainless Steel or Stainless with Delrin® Pad SSP312

Description
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion. In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes. Typical Uses Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself. Special Features Unidirectional force distribution No binding or distortion Self-leveling Evenly distributed clamping pressure
Request a Quote
Description
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion. In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes. Typical Uses Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself. Special Features Unidirectional force distribution No binding or distortion Self-leveling Evenly distributed clamping pressure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - SSP312 - Vlier
Hopkinton, MA, USA
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad
SSP312
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad SSP312
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion. In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes. Typical Uses Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself. Special Features Unidirectional force distribution No binding or distortion Self-leveling Evenly distributed clamping pressure

Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force.

Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion.

In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes.


Typical Uses

Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself.


Special Features

  • Unidirectional force distribution
  • No binding or distortion
  • Self-leveling
  • Evenly distributed clamping pressure
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number SSP312
Product Name Toggle Pads - Stainless Steel or Stainless with Delrin® Pad
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP312B3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Socket Mount Leveling Feet - HVL-2N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-M112084 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 200.00 to 800.00 lbs (90.70 to 362.81 kg)
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSPM20S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details