The WR8-400-08 wire rope isolator is designed for vibration and shock isolation in applications such as shipping cases, electronic equipment, and power plant piping. It features a maximum static load of 150 lbf (667 N) and a maximum compression deflection of 0.94 in. (23.9 mm), with a vibration stiffness of 1,520 lbf/in. (266 kN/m) and shock stiffness of 660 lbf/in. (116 kN/m) in compression. Performance data is specified for full loop models with standard stainless steel cable. The isolator is part of the WR8 series, which includes variants with differing load and deflection characteristics.
Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them environmentally stable and high-performance in a variety of applications. The isolators are completely unaffected by oil, chemicals, abrasives, ozone, and temperature extremes.
The compact wire rope isolator is smaller than a traditional wire rope and can absorb shock and vibration in small spaces. Single point mounting offers flexibility for integration into existing products.
With versatile mounting options, crimping patterns, and size variation, helical isolator products may help your systems meet all requirements for industrial, defense, and commercial uses. Enidine has a commitment to quality and all products are capable of the industry standards DEF-STND 0755, MIL-STD-810, BV43-44, MIL-STD-167, STANAG-042, MIL-S-901, and MIL-E-5400.
Both compact wire rope isolators and wire rope isolators can be used on galley components where motors and fans produce vibrations onto surrounding structures. They can also be used to control vibration and thermal expansion.
| Enidine Inc. | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | WR8-400-08 |
| Product Name | Wire Rope Isolator |
| Application | Vibration Isolation |