Vlier High Value Series Stud Style Extended Length - Steel w/Nickel Finish HVP307S3

Description
Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP307S3 - Vlier
Hopkinton, MA, USA
High Value Series Stud Style Extended Length - Steel w/Nickel Finish
HVP307S3
High Value Series Stud Style Extended Length - Steel w/Nickel Finish HVP307S3
Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline

Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Extended stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVP307S3
Product Name High Value Series Stud Style Extended Length - Steel w/Nickel Finish
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style - Stainless Steel - HVSSPM24B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-15 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Stud Mount Leveling Feet - VE-706 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish - HVEP298S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details