Advanced Antivibration Components - AAC Mesh Mount - Spring (Inch) V10Z22-7206A

Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH
Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Spring (Inch) - V10Z22-7206A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Spring (Inch)
V10Z22-7206A
Mesh Mount - Spring (Inch) V10Z22-7206A
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

HOUSING: Aluminum Alloy, Anodized

EYELETS: Brass, Tin Plated

ISOLATOR: Stainless Steel Spring and Mesh

FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx.
APPLICATIONS:

• AIRCRAFT
• MOBILE
• MARINE
• ROTATING MACHINES

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z22-7206A
Product Name Mesh Mount - Spring (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 30.85 lbs (13.99 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDLQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Original Series Stud Style Extended Length - Steel - P307S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CP-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details