Advanced Antivibration Components - AAC Mesh Mount - Spring (Inch) V10Z19-7013DCS

Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH
Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Spring (Inch) - V10Z19-7013DCS - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Spring (Inch)
V10Z19-7013DCS
Mesh Mount - Spring (Inch) V10Z19-7013DCS
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

HOUSING: Aluminum Alloy, Anodized

EYELETS: Brass, Tin Plated

ISOLATOR: Stainless Steel Spring and Mesh

FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• AIRCRAFT
• MOBILE
• MARINE
• ROTATING MACHINES

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z19-7013DCS
Product Name Mesh Mount - Spring (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 3.40 lbs (1.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263902 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 143.32 lbs (65.00 kg)
Thickness 2.28 inch (58.00 mm)
View Details
High Value Series Socket Style - Stainless Steel - HVSSP306B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Pads - 32574 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.00 lbs (2.72 kg)
Thickness 0.63 inch (16.00 mm)
View Details