Advanced Antivibration Components - AAC Bolt Mount - Washer Type V10Z14-16100

Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.
Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Washer Type - V10Z14-16100 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Washer Type
V10Z14-16100
Bolt Mount - Washer Type V10Z14-16100
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

WASHER: Stainless Steel

SEAL: Silicone Rubber

TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C)

PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External

• CAN BE USED AS SEALING WASHER
• ONE-PIECE CONSTRUCTION
• SELF-SEALING
INSTALLATION:

Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z14-16100
Product Name Bolt Mount - Washer Type
Application Vibration Isolation
Type Bushing Mount; Washer Mount
Features Anchoring Holes
Thickness 0.08 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Level Star Series w/Nylon Pad - FSN300S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Jig Feet - 25752 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
View Details