Advanced Antivibration Components - AAC Bolt Mount - Washer Type V10Z14-10100

Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.
Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Washer Type - V10Z14-10100 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Washer Type
V10Z14-10100
Bolt Mount - Washer Type V10Z14-10100
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

WASHER: Stainless Steel

SEAL: Silicone Rubber

TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C)

PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External

• CAN BE USED AS SEALING WASHER
• ONE-PIECE CONSTRUCTION
• SELF-SEALING
INSTALLATION:

Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z14-10100
Product Name Bolt Mount - Washer Type
Application Vibration Isolation
Type Bushing Mount; Washer Mount
Features Anchoring Holes
Thickness 0.08 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712638 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 278.71 lbs (126.40 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/4-10 Threads, 3.00 in Base Diameter - HVTLE-35 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Tapped Leveling Pads - 32504 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 9.00 lbs (4.08 kg)
View Details