Advanced Antivibration Components - AAC Bolt Mount - Washer Type V10Z14-06150

Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.
Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Washer Type - V10Z14-06150 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Washer Type
V10Z14-06150
Bolt Mount - Washer Type V10Z14-06150
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

WASHER: Stainless Steel

SEAL: Silicone Rubber

TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C)

PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External

• CAN BE USED AS SEALING WASHER
• ONE-PIECE CONSTRUCTION
• SELF-SEALING
INSTALLATION:

Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z14-06150
Product Name Bolt Mount - Washer Type
Application Vibration Isolation
Type Bushing Mount; Washer Mount
Features Anchoring Holes
Thickness 0.08 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Original Series Stud Style - Steel Base/Steel Stud - FP304S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details