Enidine Inc. Compact Wire Rope Isolator CR1-400

Description
Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil, ozone, abrasives, and chemicals. Using WRI products can reduce the amount of premature equipment failure and costly machine downtime. Even if you have a non-standard application, you may still be able to use regular Wire Rope Isolators. These standard products can suit nearly any application. In unique circumstances, Enidine can create a custom isolator for your needs. Features: Easy installation Static load capable Cost effective and durable Metal design suitable for hostile environments Perfect for sensitive equipment Suitable with temperatures ranging from -100º to 260ºC Individual system component isolation due to compact design Applications: Medical equipment High-risk shipping Disk drives Small motors and pumps Mobile electronics Electronics containers
Request a Quote
Description
Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil, ozone, abrasives, and chemicals. Using WRI products can reduce the amount of premature equipment failure and costly machine downtime. Even if you have a non-standard application, you may still be able to use regular Wire Rope Isolators. These standard products can suit nearly any application. In unique circumstances, Enidine can create a custom isolator for your needs. Features: Easy installation Static load capable Cost effective and durable Metal design suitable for hostile environments Perfect for sensitive equipment Suitable with temperatures ranging from -100º to 260ºC Individual system component isolation due to compact design Applications: Medical equipment High-risk shipping Disk drives Small motors and pumps Mobile electronics Electronics containers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CR1-400 is a compact wire rope isolator designed for vibration and shock isolation in space-constrained applications. It measures 1.04 inches (26 mm) in height and 1.03 inches (26 mm) in width, with a unit weight of 0.12 ounces (3.4 g). It supports a maximum static load of 0.30 lbf (1.3 N) in compression and 0.12 lbf (0.53 N) in shear, with corresponding maximum deflections of 0.59 inch (15.0 mm) and 0.64 inch (16.3 mm), respectively. The isolator features a through-hole mounting option and is constructed with stranded 300 series stainless steel wire rope. It operates reliably between -150°F and 500°F (-100°C to 260°C).

Datasheet Summary
Powered by GS/AI

The CR1-400 is a compact wire rope isolator designed for vibration and shock isolation in space-constrained applications. It measures 1.04 inches (26 mm) in height and 1.03 inches (26 mm) in width, with a unit weight of 0.12 ounces (3.4 g). It supports a maximum static load of 0.30 lbf (1.3 N) in compression and 0.12 lbf (0.53 N) in shear, with corresponding maximum deflections of 0.59 inch (15.0 mm) and 0.64 inch (16.3 mm), respectively. The isolator features a through-hole mounting option and is constructed with stranded 300 series stainless steel wire rope. It operates reliably between -150°F and 500°F (-100°C to 260°C).

Suppliers

Company
Product
Description
Supplier Links
Compact Wire Rope Isolator - CR1-400 - Enidine Inc.
Orchard Park, NY, United States
Compact Wire Rope Isolator
CR1-400
Compact Wire Rope Isolator CR1-400
Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil, ozone, abrasives, and chemicals. Using WRI products can reduce the amount of premature equipment failure and costly machine downtime. Even if you have a non-standard application, you may still be able to use regular Wire Rope Isolators. These standard products can suit nearly any application. In unique circumstances, Enidine can create a custom isolator for your needs. Features: Easy installation Static load capable Cost effective and durable Metal design suitable for hostile environments Perfect for sensitive equipment Suitable with temperatures ranging from -100º to 260ºC Individual system component isolation due to compact design Applications: Medical equipment High-risk shipping Disk drives Small motors and pumps Mobile electronics Electronics containers

Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue.
Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil, ozone, abrasives, and chemicals. Using WRI products can reduce the amount of premature equipment failure and costly machine downtime.
Even if you have a non-standard application, you may still be able to use regular Wire Rope Isolators. These standard products can suit nearly any application. In unique circumstances, Enidine can create a custom isolator for your needs.
Features:

  • Easy installation
  • Static load capable
  • Cost effective and durable Metal design suitable for hostile environments
  • Perfect for sensitive equipment
  • Suitable with temperatures ranging from -100º to 260ºC
  • Individual system component isolation due to compact design

Applications:

  • Medical equipment
  • High-risk shipping
  • Disk drives
  • Small motors and pumps
  • Mobile electronics
  • Electronics containers
Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number CR1-400
Product Name Compact Wire Rope Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR4-100-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Wire Rope Isolator - WR16-806-06 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Wire Rope Isolator - WR12-506-06 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
High Energy Rope Mount - HR80036 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator Encased in Elastomer
Features Anchoring Holes; Metric (optional feature)
View Details