Jergens, Inc. Tapped Leveling Mounts 32652

Description
Jergens Tru-Center™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Standard Material: 1214 Steel Finish & Color: Zinc Plated, Yellow Finish Non-Skid Material: Neoprene Heat Treat: Case Hardened, file hard Swivels 20° (±10°) from the center in all directions Available with non-skid on base Available in stainless steel or with a Delrin pad and in larger sizes upon request Note(s): Add 1/8” to C Dimension for non-skid style.
Request a Quote Datasheet
Description
Jergens Tru-Center™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Standard Material: 1214 Steel Finish & Color: Zinc Plated, Yellow Finish Non-Skid Material: Neoprene Heat Treat: Case Hardened, file hard Swivels 20° (±10°) from the center in all directions Available with non-skid on base Available in stainless steel or with a Delrin pad and in larger sizes upon request Note(s): Add 1/8” to C Dimension for non-skid style.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapped Leveling Mounts - 32652 - Jergens, Inc.
Cleveland, OH, United States
Tapped Leveling Mounts
32652
Tapped Leveling Mounts 32652
Jergens Tru-Center™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Standard Material: 1214 Steel Finish & Color: Zinc Plated, Yellow Finish Non-Skid Material: Neoprene Heat Treat: Case Hardened, file hard Swivels 20° (±10°) from the center in all directions Available with non-skid on base Available in stainless steel or with a Delrin pad and in larger sizes upon request Note(s): Add 1/8” to C Dimension for non-skid style.

Jergens Tru-Center™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Standard Material: 1214 Steel
  • Finish & Color: Zinc Plated, Yellow Finish
  • Non-Skid Material: Neoprene
  • Heat Treat: Case Hardened, file hard
  • Swivels 20° (±10°) from the center in all directions
  • Available with non-skid on base
  • Available in stainless steel or with a Delrin pad and in larger sizes upon request

Note(s):
Add 1/8” to C Dimension for non-skid style.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 32652
Product Name Tapped Leveling Mounts
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Leveling Pads - 32522 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Threaded Leveling Mounts - 32673 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Jig Feet - 25751 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details