Vlier LMS Anti-Vibration Levelers LMS-12124

Description
Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers, high precision equipment, light machinery and other equipment. The 3.0 inch radial ring pad provides a sure grip and non-skid support. The devices feature black oxide-finished steel stud and nuts that resist corrosion. They also have an operating temperature range of -20°F to 180°F (-30°C to 82°C), and transmissibility at resonance 8:1. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Steel base and elastomer pad Radial ring pad 10-20 Hz natural frequency Corrosion-resistant steel Operating temperature -20°F to 180°F (-30°C to 82°C) Transmissibility at resonance 8:1
Request a Quote
Description
Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers, high precision equipment, light machinery and other equipment. The 3.0 inch radial ring pad provides a sure grip and non-skid support. The devices feature black oxide-finished steel stud and nuts that resist corrosion. They also have an operating temperature range of -20°F to 180°F (-30°C to 82°C), and transmissibility at resonance 8:1. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Steel base and elastomer pad Radial ring pad 10-20 Hz natural frequency Corrosion-resistant steel Operating temperature -20°F to 180°F (-30°C to 82°C) Transmissibility at resonance 8:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LMS Anti-Vibration Levelers - LMS-12124 - Vlier
Hopkinton, MA, USA
LMS Anti-Vibration Levelers
LMS-12124
LMS Anti-Vibration Levelers LMS-12124
Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers, high precision equipment, light machinery and other equipment. The 3.0 inch radial ring pad provides a sure grip and non-skid support. The devices feature black oxide-finished steel stud and nuts that resist corrosion. They also have an operating temperature range of -20°F to 180°F (-30°C to 82°C), and transmissibility at resonance 8:1. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Steel base and elastomer pad Radial ring pad 10-20 Hz natural frequency Corrosion-resistant steel Operating temperature -20°F to 180°F (-30°C to 82°C) Transmissibility at resonance 8:1

Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers, high precision equipment, light machinery and other equipment. The 3.0 inch radial ring pad provides a sure grip and non-skid support. The devices feature black oxide-finished steel stud and nuts that resist corrosion. They also have an operating temperature range of -20°F to 180°F (-30°C to 82°C), and transmissibility at resonance 8:1.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Steel base and elastomer pad
  • Radial ring pad
  • 10-20 Hz natural frequency
  • Corrosion-resistant steel
  • Operating temperature -20°F to 180°F (-30°C to 82°C)
  • Transmissibility at resonance 8:1
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number LMS-12124
Product Name LMS Anti-Vibration Levelers
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style - Stainless Steel - HVSSPM20B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
High Value Series Stud Style - Steel w/Gold Chromate Finish - HVP300S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Stud Mount Leveling Feet - VE-706 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - NP304 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details