FASTENER: Steel, Zinc Plated
ISOLATOR: Natural Rubber
FOR COMPRESSION LOADS OF: 37 to 86 pounds (16.8 to 39 kgf)
• NOT RECOMMENDED FOR STATIC SHEAR LOADS
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 2-319D |
| Product Name | Cylindrical Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Anchoring Holes |
| Load Capacity | 189.63 lbs (86.00 kg) |