Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-314B (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 142 pounds (25.4 to 64.4 kgf) FOR SHEAR LOADS OF: 32 to 64 pounds (14.5 to 29 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 142 pounds (25.4 to 64.4 kgf) FOR SHEAR LOADS OF: 32 to 64 pounds (14.5 to 29 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-314B (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-314B (Compression)
Cylindrical Vibration Mount (Inch) V10Z 2-314B (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 142 pounds (25.4 to 64.4 kgf) FOR SHEAR LOADS OF: 32 to 64 pounds (14.5 to 29 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 56 to 142 pounds (25.4 to 64.4 kgf)

FOR SHEAR LOADS OF: 32 to 64 pounds (14.5 to 29 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-314B (Compression)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 73.00 lbs (33.11 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSP300S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HR-Elastomeric-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details