Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-312B (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf) FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf) FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-312B (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-312B (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-312B (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf) FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf)

FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-312B (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 46.00 lbs (20.86 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 350.00 lbs (158.73 kg)
View Details
Anti Vibration Mount-for.063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details