Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-312B (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf) FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf) FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-312B (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-312B (Compression)
Cylindrical Vibration Mount (Inch) V10Z 2-312B (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf) FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf)

FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-312B (Compression)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 118.00 lbs (53.51 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 6615.00 lbs (3000.00 kg)
Adjustment Range 7.54 inch (192 mm)
View Details
Original Series Stud Style Extended Length - Steel - P299S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47209 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details