Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-308D

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-308D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-308D
Cylindrical Vibration Mount (Inch) V10Z 2-308D
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf)

• NOT RECOMMENDED FOR STATIC SHEAR LOADS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-308D
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 210.00 lbs (95.24 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712645 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 396.90 lbs (180.00 kg)
Thickness 1.69 inch (43.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-10 Threads, 1.250 in Base Diameter - HVTL-20N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Tapped Leveling Pads - 32552 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 160.00 lbs (72.56 kg)
View Details