Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-308C

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-308C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-308C
Cylindrical Vibration Mount (Inch) V10Z 2-308C
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf)

• NOT RECOMMENDED FOR STATIC SHEAR LOADS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-308C
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 185.00 lbs (83.90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Leveling Feet - KA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Anti-Vibration Mount - AX-20 - Reid Supply
Specs
Application Vibration Isolation
Load Capacity 800.19 lbs (362.90 kg)
View Details
Vibration Isolation Pad Mount - Multiple-Layer-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details