Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-307A

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf) FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf) FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-307A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-307A
Cylindrical Vibration Mount (Inch) V10Z 2-307A
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf) FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf)

FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-307A
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 8.40 lbs (3.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265952 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 78.50 lbs (35.60 kg)
Thickness 0.87 inch (22.00 mm)
View Details
Original Series Socket Style - Steel - P304B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47213 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 18.00 lbs (8.16 kg)
View Details