FASTENER: Steel, Zinc Plated
ISOLATOR: Neoprene
FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf)
FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf)
• OIL-RESISTANT ELASTOMER
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 2-306C1 (Compressor) |
| Product Name | Cylindrical Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 60.00 lbs (27.21 kg) |