Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-302B

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-302B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-302B
Cylindrical Vibration Mount (Inch) V10Z 2-302B
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf)

FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-302B
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 6.40 lbs (2.90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623236 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 773.96 lbs (351.00 kg)
Thickness 0.98 inch (25.00 mm)
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP299S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47206 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details