Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-301A (Compression)

Description
FASTENER: Hardened Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf) FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)
Description
FASTENER: Hardened Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf) FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-301A (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-301A (Compression)
Cylindrical Vibration Mount (Inch) V10Z 2-301A (Compression)
FASTENER: Hardened Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf) FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)

FASTENER: Hardened Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf)

FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-301A (Compression)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 8.00 lbs (3.63 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTL-30N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Floor Mounted Non-Seismic Leveling Isolator - VLM-Leveling-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Floor Mounted Non-Seismic Leveling Isolator
View Details