Advanced Antivibration Components - AAC Square Vibration Mount (Inch) V10Z 1-321D

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf) FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf) FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )

Suppliers

Company
Product
Description
Supplier Links
Square Vibration Mount (Inch) - V10Z 1-321D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Square Vibration Mount (Inch)
V10Z 1-321D
Square Vibration Mount (Inch) V10Z 1-321D
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf) FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf)

FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 1-321D
Product Name Square Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 13.80 lbs (6.26 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.125 in Base Diameter - HVTL-2 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Vibration Isolation Pad Mount - NRC-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details