Advanced Antivibration Components - AAC Spring Mount - Elliptic Leaf Type (Inch) V10Y15-84271000

Description
LEAVES: 304 Stainless Steel* WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) • NATO APPROVED NAVAL "X" MOUNTS
Description
LEAVES: 304 Stainless Steel* WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) • NATO APPROVED NAVAL "X" MOUNTS

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Elliptic Leaf Type (Inch) - V10Y15-84271000 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Elliptic Leaf Type (Inch)
V10Y15-84271000
Spring Mount - Elliptic Leaf Type (Inch) V10Y15-84271000
LEAVES: 304 Stainless Steel* WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) • NATO APPROVED NAVAL "X" MOUNTS

LEAVES: 304 Stainless Steel*

WASHERS: Nylon and Stainless Steel

DAMPING COMPOUND: Polymer

TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C)

• NATO APPROVED NAVAL "X" MOUNTS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Y15-84271000
Product Name Spring Mount - Elliptic Leaf Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Threaded Stud
Load Capacity 1000.00 lbs (453.51 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263881 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 727.65 lbs (330.00 kg)
Thickness 1.42 inch (36.00 mm)
View Details
Original Series Stud Style w/Delrin® Base - Stainless Steel - SSNP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Adjustable Clamp Heels - 47213 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
4mm Collar ID, 11mm Collar Length Vibration Damping Siliicone Gel Bushing - A10Z61MB1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details