Advanced Antivibration Components - AAC Spring Mount - Elliptic Leaf Type (Inch) V10Y15-5719M0100

Description
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Stainless Steel Mesh TEMPERATURE RANGE: -238°F to +752°F (-150°C to +400°C) • NATO APPROVED NAVAL "XM" MOUNTS • FOR EXTREME ENVIRONMENTAL CONDITIONS
Description
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Stainless Steel Mesh TEMPERATURE RANGE: -238°F to +752°F (-150°C to +400°C) • NATO APPROVED NAVAL "XM" MOUNTS • FOR EXTREME ENVIRONMENTAL CONDITIONS

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Elliptic Leaf Type (Inch) - V10Y15-5719M0100 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Elliptic Leaf Type (Inch)
V10Y15-5719M0100
Spring Mount - Elliptic Leaf Type (Inch) V10Y15-5719M0100
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Stainless Steel Mesh TEMPERATURE RANGE: -238°F to +752°F (-150°C to +400°C) • NATO APPROVED NAVAL "XM" MOUNTS • FOR EXTREME ENVIRONMENTAL CONDITIONS

LEAVES: 304 Stainless Steel

WASHERS: Nylon and Stainless Steel

DAMPING COMPOUND: Stainless Steel Mesh

TEMPERATURE RANGE: -238°F to +752°F (-150°C to +400°C)

• NATO APPROVED NAVAL "XM" MOUNTS
• FOR EXTREME ENVIRONMENTAL CONDITIONS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Y15-5719M0100
Product Name Spring Mount - Elliptic Leaf Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Threaded Stud
Load Capacity 120.00 lbs (54.42 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265941 - RS Components, Ltd.
Specs
Application Vibration Isolation
Thickness 3.35 inch (85.00 mm)
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - NSSP300 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details