Sugatsune America, Inc. ADJUSTABLE GLIDE - MKR-32 MKR-32

Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Datasheet
Datasheet Summary
Powered by GS/AI

Adjustable leveling glide with a steel body, chrome finish, and elastomer base to prevent skidding, featuring a double structure for height adjustment without lifting the leg and approximately 10° swivel to compensate for uneven floors. Includes slide base KD-555-28. Thread size is W3/8-16, overall height is 36.0 mm, and load capacity is 40 kg (88 lbs). Weight is 41 g. Packaging is 80 per box and 480 per carton.

Datasheet Summary
Powered by GS/AI

Adjustable leveling glide with a steel body, chrome finish, and elastomer base to prevent skidding, featuring a double structure for height adjustment without lifting the leg and approximately 10° swivel to compensate for uneven floors. Includes slide base KD-555-28. Thread size is W3/8-16, overall height is 36.0 mm, and load capacity is 40 kg (88 lbs). Weight is 41 g. Packaging is 80 per box and 480 per carton.

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE GLIDE - MKR-32 - MKR-32 - Sugatsune America, Inc.
Carson, CA, United States
ADJUSTABLE GLIDE - MKR-32
MKR-32
ADJUSTABLE GLIDE - MKR-32 MKR-32
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge

  • Leveling glide with elastomer base prevents skidding
  • Double structure of cover/bolt and base allows easy height adjustment without lifting the leg
  • Swivels approximately 10° to compensate for uneven floors
  • Includes slide base KD-555-28(P.667) at no charge
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKR-32
Product Name ADJUSTABLE GLIDE - MKR-32
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MKR-N50M10 - MKR-N50M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-200 - SDY-MASR-24-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
SELF-ADJUSTING GLIDE 3MM - SAJ30-12N3 - SAJ30-12N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 79.00 lbs (35.83 kg)
View Details