Advanced Antivibration Components - AAC Spring Mount - Elliptic Leaf Type (Inch) V10Y15-57170025

Description
LEAVES: 304 Stainless Steel* WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) • NATO APPROVED NAVAL "X" MOUNTS
Description
LEAVES: 304 Stainless Steel* WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) • NATO APPROVED NAVAL "X" MOUNTS

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Elliptic Leaf Type (Inch) - V10Y15-57170025 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Elliptic Leaf Type (Inch)
V10Y15-57170025
Spring Mount - Elliptic Leaf Type (Inch) V10Y15-57170025
LEAVES: 304 Stainless Steel* WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) • NATO APPROVED NAVAL "X" MOUNTS

LEAVES: 304 Stainless Steel*

WASHERS: Nylon and Stainless Steel

DAMPING COMPOUND: Polymer

TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C)

• NATO APPROVED NAVAL "X" MOUNTS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Y15-57170025
Product Name Spring Mount - Elliptic Leaf Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Threaded Stud
Load Capacity 25.00 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Clamp Heels - 47201 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP306S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details