Advanced Antivibration Components - AAC Spring Mount - Elliptic Leaf Type (Inch) V10Y15-39210013

Description
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) FEATURES: The 6 kg Mount is designed to isolate lightweight equipment (i.e. computers, printers, electronics panels etc.) from shock and vibration and has similar properties to the present range of 'X' mounts with some reduction in the available deflection under shock conditions. • NATO APPROVED NAVAL "X" MOUNTS • LIGHTWEIGHT
Description
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) FEATURES: The 6 kg Mount is designed to isolate lightweight equipment (i.e. computers, printers, electronics panels etc.) from shock and vibration and has similar properties to the present range of 'X' mounts with some reduction in the available deflection under shock conditions. • NATO APPROVED NAVAL "X" MOUNTS • LIGHTWEIGHT

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Elliptic Leaf Type (Inch) - V10Y15-39210013 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Elliptic Leaf Type (Inch)
V10Y15-39210013
Spring Mount - Elliptic Leaf Type (Inch) V10Y15-39210013
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) FEATURES: The 6 kg Mount is designed to isolate lightweight equipment (i.e. computers, printers, electronics panels etc.) from shock and vibration and has similar properties to the present range of 'X' mounts with some reduction in the available deflection under shock conditions. • NATO APPROVED NAVAL "X" MOUNTS • LIGHTWEIGHT

LEAVES: 304 Stainless Steel

WASHERS: Nylon and Stainless Steel

DAMPING COMPOUND: Polymer

TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C)

FEATURES:

The 6 kg Mount is designed to isolate lightweight equipment (i.e. computers, printers, electronics panels etc.) from shock and vibration and has similar properties to the present range of 'X' mounts with some reduction in the available deflection under shock conditions.

• NATO APPROVED NAVAL "X" MOUNTS
• LIGHTWEIGHT

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Y15-39210013
Product Name Spring Mount - Elliptic Leaf Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Threaded Stud
Load Capacity 13.20 lbs (5.99 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Stud Style - Stainless Steel - HVSSPM8S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Double Deflection Isolator - RD-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details