Advanced Antivibration Components - AAC Rubber Feet (Metric) V10R88M16102

Description
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion
Description
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V10R88M16102 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V10R88M16102
Rubber Feet (Metric) V10R88M16102
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion

BUMPER: Natural Rubber

APPLICATIONS:

• MACHINE TOOLS
• OFFICE AUTOMATION APPLIANCES
• HOME APPLIANCES
• TRANSPORT MACHINES

FEATURES:

• Easy to install
• Simply press the foot into a hole to fix
• Creates an instant cushion

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R88M16102
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.40 inch (10.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1623262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Features Stainless Steel
Load Capacity 2205.00 lbs (1000.00 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP310S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 50.00 lbs (22.68 kg)
View Details