Advanced Antivibration Components - AAC Rubber Mount - Square Anti Vibration Pad V10R79MPA08035

Description
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS
Description
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS

Suppliers

Company
Product
Description
Supplier Links
Rubber Mount - Square Anti Vibration Pad - V10R79MPA08035 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Mount - Square Anti Vibration Pad
V10R79MPA08035
Rubber Mount - Square Anti Vibration Pad V10R79MPA08035
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS

MOUNT: Natural Rubber (55-60 Shore A Black)

• 100% RUBBER
• HOLE FOR EASY INSTALLATION
• GREAT FOR IMPACT LOADS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R79MPA08035
Product Name Rubber Mount - Square Anti Vibration Pad
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 1323.00 lbs (600.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
LMS Anti-Vibration Levelers - LMS-12124 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details
Vibration Isolator - ANFF-Jack-Up-Neoprene-Floating-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details