Advanced Antivibration Components - AAC Rubber Mount - Square Anti Vibration Pad V10R79MPA07030

Description
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS
Description
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS

Suppliers

Company
Product
Description
Supplier Links
Rubber Mount - Square Anti Vibration Pad - V10R79MPA07030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Mount - Square Anti Vibration Pad
V10R79MPA07030
Rubber Mount - Square Anti Vibration Pad V10R79MPA07030
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS

MOUNT: Natural Rubber (55-60 Shore A Black)

• 100% RUBBER
• HOLE FOR EASY INSTALLATION
• GREAT FOR IMPACT LOADS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R79MPA07030
Product Name Rubber Mount - Square Anti Vibration Pad
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 661.50 lbs (300.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Original Series Socket Style w/Delrin® Base - Steel - NP312B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Vibration Isolator - WIB-Wall-Isolation-Brace - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details