Advanced Antivibration Components - AAC Rubber Mount - Square Anti Vibration Pad V10R79MPA05020

Description
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS
Description
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS

Suppliers

Company
Product
Description
Supplier Links
Rubber Mount - Square Anti Vibration Pad - V10R79MPA05020 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Mount - Square Anti Vibration Pad
V10R79MPA05020
Rubber Mount - Square Anti Vibration Pad V10R79MPA05020
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS

MOUNT: Natural Rubber (55-60 Shore A Black)

• 100% RUBBER
• HOLE FOR EASY INSTALLATION
• GREAT FOR IMPACT LOADS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R79MPA05020
Product Name Rubber Mount - Square Anti Vibration Pad
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 330.75 lbs (150.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Original Series Stud Style w/Elastomer Pad - Stainless Steel - ESSP306S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - R7100-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details