Advanced Antivibration Components - AAC Anti Vibration Iso-Pad V10R 9-33

Description
PAD: Vinyl Chloride Elastomeric Resin COLOR: Orange COEFFICIEN OF FRICTION: .8 FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2) TEMPERATURE RANGE: -50°F to +230°F (-45.6°C to 110°C) NATURAL FREQUENCY vs TEMP. AT 80 PSI (5.6 kgf/cm2): -50°F (-45.6°C) Room Temperature +230°F (110°C) fn = 24 Hz fn = 40 Hz fn = 24 Hz
Description
PAD: Vinyl Chloride Elastomeric Resin COLOR: Orange COEFFICIEN OF FRICTION: .8 FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2) TEMPERATURE RANGE: -50°F to +230°F (-45.6°C to 110°C) NATURAL FREQUENCY vs TEMP. AT 80 PSI (5.6 kgf/cm2): -50°F (-45.6°C) Room Temperature +230°F (110°C) fn = 24 Hz fn = 40 Hz fn = 24 Hz

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Iso-Pad - V10R 9-33 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Iso-Pad
V10R 9-33
Anti Vibration Iso-Pad V10R 9-33
PAD: Vinyl Chloride Elastomeric Resin COLOR: Orange COEFFICIEN OF FRICTION: .8 FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2) TEMPERATURE RANGE: -50°F to +230°F (-45.6°C to 110°C) NATURAL FREQUENCY vs TEMP. AT 80 PSI (5.6 kgf/cm2): -50°F (-45.6°C) Room Temperature +230°F (110°C) fn = 24 Hz fn = 40 Hz fn = 24 Hz

PAD: Vinyl Chloride Elastomeric Resin

COLOR: Orange

COEFFICIEN OF FRICTION: .8

FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2)

TEMPERATURE RANGE: -50°F to +230°F (-45.6°C to 110°C)

NATURAL FREQUENCY vs TEMP. AT 80 PSI (5.6 kgf/cm2):

-50°F (-45.6°C)
Room Temperature
+230°F (110°C)

fn = 24 Hz
fn = 40 Hz
fn = 24 Hz

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 9-33
Product Name Anti Vibration Iso-Pad
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263936 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 6.73 lbs (3.05 kg)
Thickness 0.31 inch (8.00 mm)
View Details
VGA Industrial Glides - VGA24M625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
Tapped Leveling Mounts - 32656 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
#6-32 Stud, .9 - 1.3 lb./leg Optimum Load, Double Studded Silicone Gel Vibration Damper - A10Z64-THB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.71 inch (18.03 mm)
View Details