MOUNT: Natural Rubber
FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10R 4-1509C |
| Product Name | Finger-Flex Mount |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Load Capacity | 250.00 lbs (113.38 kg) |