Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1506C

Description
MOUNT: Natural Rubber FOR LOADS OF: 35 to 80 Pounds (15.9 to 36.3 kgf)
Description
MOUNT: Natural Rubber FOR LOADS OF: 35 to 80 Pounds (15.9 to 36.3 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1506C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1506C
Finger-Flex Mount V10R 4-1506C
MOUNT: Natural Rubber FOR LOADS OF: 35 to 80 Pounds (15.9 to 36.3 kgf)

MOUNT: Natural Rubber

FOR LOADS OF: 35 to 80 Pounds (15.9 to 36.3 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1506C
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 65.00 lbs (29.48 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263942 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 7.72 lbs (3.50 kg)
Thickness 1.18 inch (30.00 mm)
View Details
LMS Anti-Vibration Levelers - LMS-12042 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 100.00 to 400.00 lbs (45.35 to 181.41 kg)
View Details
Tapped Leveling Mounts - 32662 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 14.00 lbs (6.35 kg)
View Details