Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1504D

Description
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)
Description
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1504D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1504D
Finger-Flex Mount V10R 4-1504D
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

MOUNT: Natural Rubber

FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1504D
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 37.00 lbs (16.78 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Stud Style w/Elastomer Pad - Steel - EPM12S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Wire Rope Isolator - JSQ-Square-Wire-Rope-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details