Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1504C

Description
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)
Description
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1504C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1504C
Finger-Flex Mount V10R 4-1504C
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

MOUNT: Natural Rubber

FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1504C
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 27.00 lbs (12.24 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP306B3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - RDC2-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details