Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1504B

Description
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)
Description
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1504B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1504B
Finger-Flex Mount V10R 4-1504B
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

MOUNT: Natural Rubber

FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1504B
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 19.00 lbs (8.62 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Elastomeric Panel Isolator - EI11590 - Enidine Inc.
Specs
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details