Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1500C

Description
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)
Description
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1500C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1500C
Finger-Flex Mount V10R 4-1500C
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

MOUNT: Natural Rubber

FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1500C
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 9.00 lbs (4.08 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Leveling Mounts - 32626 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
High Value Series Stud Style Extended Length w/Elastomer Pad - Stainless Steel - HVESSP313S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details