Advanced Antivibration Components - AAC Spring Mount - Single Hole Type (Inch) V10C18-MF237504

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Single Hole Type (Inch) - V10C18-MF237504 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Single Hole Type (Inch)
V10C18-MF237504
Spring Mount - Single Hole Type (Inch) V10C18-MF237504
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C18-MF237504
Product Name Spring Mount - Single Hole Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 4.00 lbs (1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263887 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 260.19 lbs (118.00 kg)
Thickness 1.38 inch (35.00 mm)
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - SSP310 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32632 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details