Advanced Antivibration Components - AAC Spring Mount - Pedestal Type (Inch) V10C17-HP235730

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Pedestal Type (Inch) - V10C17-HP235730 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Pedestal Type (Inch)
V10C17-HP235730
Spring Mount - Pedestal Type (Inch) V10C17-HP235730
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C17-HP235730
Product Name Spring Mount - Pedestal Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 30.00 lbs (13.61 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Wire Rope Isolator - WR12-700-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details