Advanced Antivibration Components - AAC Spring Mount - Suspension Type (Inch) V10C16-MS198108

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Suspension Type (Inch) - V10C16-MS198108 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Suspension Type (Inch)
V10C16-MS198108
Spring Mount - Suspension Type (Inch) V10C16-MS198108
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C16-MS198108
Product Name Spring Mount - Suspension Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 8.00 lbs (3.63 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263891 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 551.25 lbs (250.00 kg)
Thickness 1.97 inch (50.00 mm)
View Details
High Value Series Stud Style - Stainless Steel - HVSSP308S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Jig Feet - 25766 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB3U2552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
View Details