Advanced Antivibration Components - AAC Coupling - Flexible Spider Type (Metric) V 5Z27M200698

Description
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER
Description
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spider Type (Metric) - V 5Z27M200698 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spider Type (Metric)
V 5Z27M200698
Coupling - Flexible Spider Type (Metric) V 5Z27M200698
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER

HUBS: Aluminum

SPIDER: NBR Rubber – 86, 92 or 98 Durometer

OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°

FEATURES:
Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion.

• SPLIT HUB
• PRELOADED RUBBER SPIDER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z27M200698
Product Name Coupling - Flexible Spider Type (Metric)
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 44.25 In-lbs (51.02 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7087 inch (18 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
All A 5D 3-070 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-07014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.4375 inch (11.11 mm)
View Details