Advanced Antivibration Components - AAC Coupling - Flexible Jaw Type (Inch) V 5Z 3-03510

Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER
Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Jaw Type (Inch) - V 5Z 3-03510 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Jaw Type (Inch)
V 5Z 3-03510
Coupling - Flexible Jaw Type (Inch) V 5Z 3-03510
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

BODY: Sintered Iron

SPIDER: NBR Rubber – 80 Durometer

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°
Max. Lateral Offset – .015 (0.38)

• RUBBER SPIDER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 3-03510
Product Name Coupling - Flexible Jaw Type (Inch)
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 3.5 In-lbs (4.04 kg-cm)
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087106 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 9.5 inch (241 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Purchase With A 5Z15M331504 - A 5Z15M331504 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Coupling Length 1.02 inch (25.9 mm)
View Details