Advanced Antivibration Components - AAC Coupling - Flexible Jaw Type (Inch) V 5Z 3-03508

Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER
Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Jaw Type (Inch) - V 5Z 3-03508 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Jaw Type (Inch)
V 5Z 3-03508
Coupling - Flexible Jaw Type (Inch) V 5Z 3-03508
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

BODY: Sintered Iron

SPIDER: NBR Rubber – 80 Durometer

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°
Max. Lateral Offset – .015 (0.38)

• RUBBER SPIDER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 3-03508
Product Name Coupling - Flexible Jaw Type (Inch)
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 3.5 In-lbs (4.04 kg-cm)
Units English Design
Bore Diameter 0.2500 to 1.25 inch (6.35 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details